Vishay Precision Group Thick Film Resistors - SMD 1/16watt 91kohms 1% 100ppm CRCW040291K0FKED

Description
Thick Film Resistors - SMD 1/16watt 91kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 91kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 91kohms 1% 100ppm - CRCW040291K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 91kohms 1% 100ppm
CRCW040291K0FKED
Thick Film Resistors - SMD 1/16watt 91kohms 1% 100ppm CRCW040291K0FKED
Thick Film Resistors - SMD 1/16watt 91kohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 91kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-91.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0KLDKR-ND
Chip Resistor - Surface Mount 541-91.0KLDKR-ND
91 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0KLCT-ND
Chip Resistor - Surface Mount 541-91.0KLCT-ND
91 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-91.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-91.0KLTR-ND
Chip Resistor - Surface Mount 541-91.0KLTR-ND
91 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789645
Surface Mount Resistors 6789645
Vishay CRCW040291K0FKED

Vishay CRCW040291K0FKED

Supplier's Site
Surface Mount Resistors - 6789645P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789645P
Surface Mount Resistors 6789645P
Vishay CRCW040291K0FKED

Vishay CRCW040291K0FKED

Supplier's Site
Surface Mount Resistors - 1694210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694210
Surface Mount Resistors 1694210
Vishay CRCW040291K0FKED

Vishay CRCW040291K0FKED

Supplier's Site
Res, Thick Film, 91K, 1%, 0.63W, 0402; Resistance Vishay - 51P0152 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 91K, 1%, 0.63W, 0402; Resistance Vishay
51P0152
Res, Thick Film, 91K, 1%, 0.63W, 0402; Resistance Vishay 51P0152
RES, THICK FILM, 91K, 1%, 0.63W, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 91K, 1%, 0.63W, 0402; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9234 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9234
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9234
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 91 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 91 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2519 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2519
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2519
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 91 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 91 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 91K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3472 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 91K, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3472
Res, Thick Film, 91K, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3472
RES, THICK FILM, 91K, 1%, 0.063W, 0402, REEL; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 91K, 1%, 0.063W, 0402, REEL; Resistance:91kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040291K0FKED 541-91.0KLDKR-ND 6789645 6789645P 51P0152 26W9234 47P3472
Product Name Thick Film Resistors - SMD 1/16watt 91kohms 1% 100ppm Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 91K, 1%, 0.63W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 91 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 91K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details