Vishay Intertechnology, Inc. RESISTOR, 91K, 1/16W, 5% CRCW0402913JRT7

Description
RESISTOR, 91K, 1/16W, 5%
Request a Quote
Description
RESISTOR, 91K, 1/16W, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 91K, 1/16W, 5% - CRCW0402913JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 91K, 1/16W, 5%
CRCW0402913JRT7
RESISTOR, 91K, 1/16W, 5% CRCW0402913JRT7
RESISTOR, 91K, 1/16W, 5%

RESISTOR, 91K, 1/16W, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402913JRT7
Product Name RESISTOR, 91K, 1/16W, 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details