Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 910 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW0402910RFKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 910 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 910 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 910 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9236 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 910 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9236
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 910 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9236
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 910 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 910 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 910R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 29AC3475 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910R, 1%, 0.063W, 0402, Reel; Resistance Vishay
29AC3475
Res, Thick Film, 910R, 1%, 0.063W, 0402, Reel; Resistance Vishay 29AC3475
RES, THICK FILM, 910R, 1%, 0.063W, 0402, REEL; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 910R, 1%, 0.063W, 0402, REEL; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 26W9236 29AC3475
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 910 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 910R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details