Vishay Precision Group RES 910 OHM 1/16W 1% 0402 SMD CRCW0402910RFKED

Description
RES 910ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 910ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/16W 1% 0402 SMD - CRCW0402910RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/16W 1% 0402 SMD
CRCW0402910RFKED
RES 910 OHM 1/16W 1% 0402 SMD CRCW0402910RFKED
RES 910ohm 1/16W 1% 0402 SMD

RES 910ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-910LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910LDKR-ND
Chip Resistor - Surface Mount 541-910LDKR-ND
910 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-910LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910LTR-ND
Chip Resistor - Surface Mount 541-910LTR-ND
910 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-910LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-910LCT-ND
Chip Resistor - Surface Mount 541-910LCT-ND
910 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

910 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789642
Surface Mount Resistors 6789642
Vishay CRCW0402910RFKED

Vishay CRCW0402910RFKED

Supplier's Site
Res, Thick Film, 910R, 1%, 0.063W, 0402; Resistance Vishay - 89M6708 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910R, 1%, 0.063W, 0402; Resistance Vishay
89M6708
Res, Thick Film, 910R, 1%, 0.063W, 0402; Resistance Vishay 89M6708
RES, THICK FILM, 910R, 1%, 0.063W, 0402; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 910R, 1%, 0.063W, 0402; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 910R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6709 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910R, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6709
Res, Thick Film, 910R, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6709
RES, THICK FILM, 910R, 1%, 0.063W, 0402, REEL; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 910R, 1%, 0.063W, 0402, REEL; Resistance:910ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 910 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2522 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 910 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2522
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 910 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2522
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 910 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 910 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402910RFKED 541-910LDKR-ND 6789642 89M6708 89M6709 24W2522
Product Name RES 910 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Resistors Res, Thick Film, 910R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 910R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 910 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 910 ohms 910 ohms 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details