Vishay Intertechnology, Inc. RES 910K OHM 1/16W 5% 0402 SMD CRCW0402910KJNTD

Description
RES 910Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 910Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910K OHM 1/16W 5% 0402 SMD - CRCW0402910KJNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 1/16W 5% 0402 SMD
CRCW0402910KJNTD
RES 910K OHM 1/16W 5% 0402 SMD CRCW0402910KJNTD
RES 910Kohm 1/16W 5% 0402 SMD

RES 910Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402910KJNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402910KJNTD-ND
Chip Resistor - Surface Mount CRCW0402910KJNTD-ND
910 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

910 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,910Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay - 43C4023 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,910Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
43C4023
Resistor,metal Glaze,910Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay 43C4023
Resistor,Metal Glaze,910KOhms,50WV, 5+/-% Tol,-200,200ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,910KOhms,50WV,5+/-% Tol,-200,200ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402910KJNTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402910KJNTD
Resistors - Chip Resistor - Surface Mount CRCW0402910KJNTD
RES SMD 910K OHM 5% 1/16W 0402

RES SMD 910K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402910KJNTD CRCW0402910KJNTD-ND 43C4023 CRCW0402910KJNTD
Product Name RES 910K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,910Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 0402; 0402 (1005 Metric)
Resistance Range 910000 ohms 910000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers