Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402910KFKTD

Description
910 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
910 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402910KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402910KFKTD-ND
Chip Resistor - Surface Mount CRCW0402910KFKTD-ND
910 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

910 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 910K OHM 1/16W 1% 0402 SMD - CRCW0402910KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 1/16W 1% 0402 SMD
CRCW0402910KFKTD
RES 910K OHM 1/16W 1% 0402 SMD CRCW0402910KFKTD
RES 910Kohm 1/16W 1% 0402 SMD

RES 910Kohm 1/16W 1% 0402 SMD

Supplier's Site
Crcw0402 910K 1% 100 Rt7 Rohs Compliant Vishay - 48P7895 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 910K 1% 100 Rt7 Rohs Compliant Vishay
48P7895
Crcw0402 910K 1% 100 Rt7 Rohs Compliant Vishay 48P7895
CRCW0402 910K 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 910K 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402910KFKTD-ND CRCW0402910KFKTD 48P7895
Product Name Chip Resistor - Surface Mount RES 910K OHM 1/16W 1% 0402 SMD Crcw0402 910K 1% 100 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers