910 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
910 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
910 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/16watt 910Kohms 1% 100ppm
RES, THICK FILM, 910K, 1%, 0.63W, 0402; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
RES, THICK FILM, 910K, 1%, 0.063W, 0402, REEL; Resistance:910kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 910 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6789633 | 541-910KLTR-ND | CRCW0402910KFKED | 51P0154 | 47P3473 | 26W9235 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/16watt 910Kohms 1% 100ppm | Res, Thick Film, 910K, 1%, 0.63W, 0402; Resistance Vishay | Res, Thick Film, 910K, 1%, 0.063W, 0402, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 910 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay |
| Technology / Construction | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | General Use |