Vishay Precision Group CRCW040290R9FKED CRCW040290R9FKED

Description
CRCW040290R9FKED
Request a Quote Datasheet
Description
CRCW040290R9FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040290R9FKED - CRCW040290R9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040290R9FKED
CRCW040290R9FKED
CRCW040290R9FKED CRCW040290R9FKED
CRCW040290R9FKED

CRCW040290R9FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-90.9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9LDKR-ND
Chip Resistor - Surface Mount 541-90.9LDKR-ND
90.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9LTR-ND
Chip Resistor - Surface Mount 541-90.9LTR-ND
90.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9LCT-ND
Chip Resistor - Surface Mount 541-90.9LCT-ND
90.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

90.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040290R9FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040290R9FKED
Chip Resistor - Surface Mount CRCW040290R9FKED
RES SMD 90.9 OHM 1% 1/16W 0402

RES SMD 90.9 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 90R9, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3546 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90R9, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3546
Res, Thick Film, 90R9, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3546
RES, THICK FILM, 90R9, 1%, 0.063W, 0402, REEL; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 90R9, 1%, 0.063W, 0402, REEL; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 90R9, 1%, 0.063W, 0402; Resistance Vishay - 52K7339 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90R9, 1%, 0.063W, 0402; Resistance Vishay
52K7339
Res, Thick Film, 90R9, 1%, 0.063W, 0402; Resistance Vishay 52K7339
RES, THICK FILM, 90R9, 1%, 0.063W, 0402; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 90R9, 1%, 0.063W, 0402; Resistance:90.9ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 90.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4033 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 90.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4033
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 90.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4033
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 90.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 90.9 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW040290R9FKED 541-90.9LDKR-ND CRCW040290R9FKED 42K3546 27W4033
Product Name CRCW040290R9FKED Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 90R9, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 90.9 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details