Vishay Precision Group Surface Mount Resistors CRCW040290K9FKED

Description
Vishay CRCW040290K9FKED
Request a Quote Datasheet
Description
Vishay CRCW040290K9FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789639P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789639P
Surface Mount Resistors 6789639P
Vishay CRCW040290K9FKED

Vishay CRCW040290K9FKED

Supplier's Site
Surface Mount Resistors - 1694208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694208
Surface Mount Resistors 1694208
Vishay CRCW040290K9FKED

Vishay CRCW040290K9FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-90.9KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9KLTR-ND
Chip Resistor - Surface Mount 541-90.9KLTR-ND
90.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

90.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9KLDKR-ND
Chip Resistor - Surface Mount 541-90.9KLDKR-ND
90.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

90.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9KLCT-ND
Chip Resistor - Surface Mount 541-90.9KLCT-ND
90.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

90.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Hard To Find - CRCW040290K9FKED
709920-CRCW040290K9FKED
Hard To Find - CRCW040290K9FKED 709920-CRCW040290K9FKED
Manufacturer: Vishay Dale Win Source Part Number: 709920-CRCW040290K9F KED Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Composition: Thick Film Number of Terminations: 2 Resistance: 90.9 kOhms Categories: Resistors Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Low Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.063W, 1/16W Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Vishay Dale
Win Source Part Number: 709920-CRCW040290K9FKED
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Composition: Thick Film
Number of Terminations: 2
Resistance: 90.9 kOhms
Categories: Resistors
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Low
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.063W, 1/16W
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
CRCW040290K9FKED - CRCW040290K9FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040290K9FKED
CRCW040290K9FKED
CRCW040290K9FKED CRCW040290K9FKED
CRCW040290K9FKED

CRCW040290K9FKED

Supplier's Site
Automotive SMD 16W 50V Resistor - 52-CRCW040290K9FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 16W 50V Resistor
52-CRCW040290K9FKED
Automotive SMD 16W 50V Resistor 52-CRCW040290K9FKED
0402 Thick Film Resistor 90.9kΩ 1% 1/16W 50V AEC-Q200 SMD Product overview: CRCW040290K9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040290K9FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor 90.9kΩ 1% 1/16W 50V AEC-Q200 SMD Product overview: CRCW040290K9FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040290K9FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040290K9FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040290K9FKED
Chip Resistor - Surface Mount CRCW040290K9FKED
RES SMD 90.9K OHM 1% 1/16W 0402

RES SMD 90.9K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 90K9, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3545 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90K9, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3545
Res, Thick Film, 90K9, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3545
RES, THICK FILM, 90K9, 1%, 0.063W, 0402, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 90K9, 1%, 0.063W, 0402, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 90K9, 1%, 0.063W, 0402; Resistance Vishay - 52K7338 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90K9, 1%, 0.063W, 0402; Resistance Vishay
52K7338
Res, Thick Film, 90K9, 1%, 0.063W, 0402; Resistance Vishay 52K7338
RES, THICK FILM, 90K9, 1%, 0.063W, 0402; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 90K9, 1%, 0.063W, 0402; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 6789639P 1694208 541-90.9KLTR-ND 709920-CRCW040290K9FKED CRCW040290K9FKED 52-CRCW040290K9FKED CRCW040290K9FKED 42K3545
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Hard To Find - CRCW040290K9FKED CRCW040290K9FKED Automotive SMD 16W 50V Resistor Chip Resistor - Surface Mount Res, Thick Film, 90K9, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 90900 ohms 90900 ohms 90900 ohms 90900 ohms 90900 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details