Vishay Precision Group Chip Resistor - Surface Mount CRCW0402909RFKTD

Description
RES SMD 909 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 909 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402909RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402909RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402909RFKTDCT-ND
RES SMD 909 OHM 1% 1/16W 0402

RES SMD 909 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402909RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402909RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402909RFKTDTR-ND
909 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402909RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402909RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402909RFKTDDKR-ND
RES SMD 909 OHM 1% 1/16W 0402

RES SMD 909 OHM 1% 1/16W 0402

Buy Now Datasheet
RES 909 OHM 1/16W 1% 0402 SMD - CRCW0402909RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/16W 1% 0402 SMD
CRCW0402909RFKTD
RES 909 OHM 1/16W 1% 0402 SMD CRCW0402909RFKTD
RES 909ohm 1/16W 1% 0402 SMD

RES 909ohm 1/16W 1% 0402 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J7952 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7952
Thick Film Chip Resistor; Resistance Vishay 07J7952
Thick Film Chip Resistor; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402909RFKTDCT-ND CRCW0402909RFKTD 07J7952
Product Name Chip Resistor - Surface Mount RES 909 OHM 1/16W 1% 0402 SMD Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 909 ohms 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-2176068-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details