Vishay Precision Group RES 909 OHM 1/16W 1% 0402 SMD CRCW0402909RFKED

Description
RES 909ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 909ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/16W 1% 0402 SMD - CRCW0402909RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/16W 1% 0402 SMD
CRCW0402909RFKED
RES 909 OHM 1/16W 1% 0402 SMD CRCW0402909RFKED
RES 909ohm 1/16W 1% 0402 SMD

RES 909ohm 1/16W 1% 0402 SMD

Supplier's Site
Automotive 909 Ohm 50V 63mW Resistor - 52-CRCW0402909RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 909 Ohm 50V 63mW Resistor
52-CRCW0402909RFKED
Automotive 909 Ohm 50V 63mW Resistor 52-CRCW0402909RFKED
0402 Thick Film Resistor, 909 Ohm, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402909RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 909 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 909 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402909RFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 909 Ohm, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW0402909RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 909 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 909 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402909RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-909LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909LCT-ND
Chip Resistor - Surface Mount 541-909LCT-ND
909 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-909LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909LDKR-ND
Chip Resistor - Surface Mount 541-909LDKR-ND
909 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-909LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909LTR-ND
Chip Resistor - Surface Mount 541-909LTR-ND
909 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 909R, 1%, 0.063W, 0402; Resistance Vishay - 52K7342 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 909R, 1%, 0.063W, 0402; Resistance Vishay
52K7342
Res, Thick Film, 909R, 1%, 0.063W, 0402; Resistance Vishay 52K7342
RES, THICK FILM, 909R, 1%, 0.063W, 0402; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 909R, 1%, 0.063W, 0402; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 909R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3547 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 909R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3547
Res, Thick Film, 909R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3547
RES, THICK FILM, 909R, 1%, 0.063W, 0402, REEL; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 909R, 1%, 0.063W, 0402, REEL; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9233 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9233
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9233
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 909 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 909 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402909RFKED 52-CRCW0402909RFKED 541-909LCT-ND 52K7342 42K3547 26W9233
Product Name RES 909 OHM 1/16W 1% 0402 SMD Automotive 909 Ohm 50V 63mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 909R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 909R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 909 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms 909 ohms 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers