The Vishay Thick Film Resistor, part number 52K7341, features a resistance value of 909 kΩ with a tolerance of ±1%. It has a power rating of 0.063 W (62.5 mW) and is packaged in a compact 0402 (1005 metric) size. This resistor is designed for general-purpose applications and is RoHS compliant, ensuring it meets environmental standards. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. The resistor's stability is rated at OîR/R = 1% for 1000 hours at 70 °C, making it reliable for long-term use. It is equipped with pure tin solder contacts, compatible with both lead-free and lead-containing soldering processes. The resistor is supplied on a reel for efficient handling and assembly in automated processes.
909 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
909 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
909 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Thick Film Chip ResistorSeries:CRCW;
RES SMD 909K OHM 1% 1/16W 0402
RES, THICK FILM, 909K, 1%, 0.063W, 0402; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 909K, 1%, 0.063W, 0402, REEL; Resistance:909kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-909KLCT-ND | CRCW0402909KFKED | CRCW0402909KFKED | 52K7340 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:909kohm; Resistance Tolerance: 1%; Power Rating:0.... | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 909K, 1%, 0.063W, 0402; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |