Vishay Intertechnology, Inc. RES 90.9K 1% .063W CRCW04029092FRT7

Description
RES 90.9K 1% .063W
Request a Quote
Description
RES 90.9K 1% .063W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K 1% .063W - CRCW04029092FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K 1% .063W
CRCW04029092FRT7
RES 90.9K 1% .063W CRCW04029092FRT7
RES 90.9K 1% .063W

RES 90.9K 1% .063W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04029092FRT7
Product Name RES 90.9K 1% .063W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers