Vishay Intertechnology, Inc. RES 8.87 OHM .125W 1% 0402 SMD CRCW04028R87FKEDHP

Description
RES 8.87ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 8.87ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87 OHM .125W 1% 0402 SMD - CRCW04028R87FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM .125W 1% 0402 SMD
CRCW04028R87FKEDHP
RES 8.87 OHM .125W 1% 0402 SMD CRCW04028R87FKEDHP
RES 8.87ohm .125W 1% 0402 SMD

RES 8.87ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04028R87FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04028R87FKEDHP-ND
Chip Resistor - Surface Mount CRCW04028R87FKEDHP-ND
8.87 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.87 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04028R87FKEDHP CRCW04028R87FKEDHP-ND
Product Name RES 8.87 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 8.87 ohms 8.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details