Vishay Precision Group Thick Film Resistors - SMD 1/16watt 8.87ohms 1% 100ppm CRCW04028R87FKED

Description
Thick Film Resistors - SMD 1/16watt 8.87ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 8.87ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 8.87ohms 1% 100ppm - CRCW04028R87FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 8.87ohms 1% 100ppm
CRCW04028R87FKED
Thick Film Resistors - SMD 1/16watt 8.87ohms 1% 100ppm CRCW04028R87FKED
Thick Film Resistors - SMD 1/16watt 8.87ohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 8.87ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-8.87LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.87LLTR-ND
Chip Resistor - Surface Mount 541-8.87LLTR-ND
8.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.87LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.87LLDKR-ND
Chip Resistor - Surface Mount 541-8.87LLDKR-ND
8.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.87LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.87LLCT-ND
Chip Resistor - Surface Mount 541-8.87LLCT-ND
8.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.87 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04028R87FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04028R87FKED
Resistors - Chip Resistor - Surface Mount CRCW04028R87FKED
RES SMD 8.87 OHM 1% 1/16W 0402

RES SMD 8.87 OHM 1% 1/16W 0402

Supplier's Site
Res, Aec-Q200, Thick Film, 8R87, 1%, 0402; Resistance Vishay - 13AC1089 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 8R87, 1%, 0402; Resistance Vishay
13AC1089
Res, Aec-Q200, Thick Film, 8R87, 1%, 0402; Resistance Vishay 13AC1089
RES, AEC-Q200, THICK FILM, 8R87, 1%, 0402; Resistance:8.87ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 8R87, 1%, 0402; Resistance:8.87ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04028R87FKED 541-8.87LLTR-ND CRCW04028R87FKED 13AC1089
Product Name Thick Film Resistors - SMD 1/16watt 8.87ohms 1% 100ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 8R87, 1%, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 8.87 ohms 8.87 ohms 8.87 ohms 8.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data