Vishay Precision Group Chip Resistor - Surface Mount CRCW04028R66FKTD

Description
8.66 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.66 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04028R66FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04028R66FKTD-ND
Chip Resistor - Surface Mount CRCW04028R66FKTD-ND
8.66 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.66 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 8.66ohms 1% - CRCW04028R66FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 8.66ohms 1%
CRCW04028R66FKTD
Thick Film Resistors - SMD 1/16watt 8.66ohms 1% CRCW04028R66FKTD
Thick Film Resistors - SMD 1/16watt 8.66ohms 1%

Thick Film Resistors - SMD 1/16watt 8.66ohms 1%

Supplier's Site
Resistor,metal Glaze,8.66Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay - 21K5055 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,8.66Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
21K5055
Resistor,metal Glaze,8.66Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay 21K5055
Resistor,Metal Glaze,8.66Ohms,50WV, 1+/-% Tol,-100,100ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,8.66Ohms,50WV,1+/-% Tol,-100,100ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04028R66FKTD-ND CRCW04028R66FKTD 21K5055
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 8.66ohms 1% Resistor,metal Glaze,8.66Ohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 8.66 ohms 8.66 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers