Vishay Precision Group RES 8.66 OHM 1/16W 1% 0402 SMD CRCW04028R66FKED

Description
RES 8.66ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 8.66ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 1/16W 1% 0402 SMD - CRCW04028R66FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 1/16W 1% 0402 SMD
CRCW04028R66FKED
RES 8.66 OHM 1/16W 1% 0402 SMD CRCW04028R66FKED
RES 8.66ohm 1/16W 1% 0402 SMD

RES 8.66ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-8.66LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66LLDKR-ND
Chip Resistor - Surface Mount 541-8.66LLDKR-ND
8.66 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.66 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.66LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66LLCT-ND
Chip Resistor - Surface Mount 541-8.66LLCT-ND
8.66 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.66 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.66LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66LLTR-ND
Chip Resistor - Surface Mount 541-8.66LLTR-ND
8.66 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.66 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 8R66, 1%, 0402; Resistance Vishay - 13AC1088 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 8R66, 1%, 0402; Resistance Vishay
13AC1088
Res, Aec-Q200, Thick Film, 8R66, 1%, 0402; Resistance Vishay 13AC1088
RES, AEC-Q200, THICK FILM, 8R66, 1%, 0402; Resistance:8.66ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 8R66, 1%, 0402; Resistance:8.66ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04028R66FKED 541-8.66LLDKR-ND 13AC1088
Product Name RES 8.66 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 8R66, 1%, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 8.66 ohms 8.66 ohms 8.66 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details