Vishay Precision Group Thick Film Resistors - SMD 1/16watt 8.45ohms 1% 100ppm CRCW04028R45FKED

Description
Thick Film Resistors - SMD 1/16watt 8.45ohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 8.45ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 8.45ohms 1% 100ppm - CRCW04028R45FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 8.45ohms 1% 100ppm
CRCW04028R45FKED
Thick Film Resistors - SMD 1/16watt 8.45ohms 1% 100ppm CRCW04028R45FKED
Thick Film Resistors - SMD 1/16watt 8.45ohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 8.45ohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-8.45LLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.45LLTR-ND
Chip Resistor - Surface Mount 541-8.45LLTR-ND
8.45 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.45 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.45LLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.45LLDKR-ND
Chip Resistor - Surface Mount 541-8.45LLDKR-ND
8.45 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.45 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.45LLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.45LLCT-ND
Chip Resistor - Surface Mount 541-8.45LLCT-ND
8.45 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.45 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 8R45, 1%, 0402; Resistance Vishay - 13AC1087 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 8R45, 1%, 0402; Resistance Vishay
13AC1087
Res, Aec-Q200, Thick Film, 8R45, 1%, 0402; Resistance Vishay 13AC1087
RES, AEC-Q200, THICK FILM, 8R45, 1%, 0402; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 8R45, 1%, 0402; Resistance:8.45ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04028R45FKED 541-8.45LLTR-ND 13AC1087
Product Name Thick Film Resistors - SMD 1/16watt 8.45ohms 1% 100ppm Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 8R45, 1%, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 8.45 ohms 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD473JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details