Vishay Intertechnology, Inc. RES CHIP 8.2E 5% 0.06W CRCW04028R2JRT7

Description
RES CHIP 8.2E 5% 0.06W
Request a Quote
Description
RES CHIP 8.2E 5% 0.06W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP 8.2E 5% 0.06W - CRCW04028R2JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP 8.2E 5% 0.06W
CRCW04028R2JRT7
RES CHIP 8.2E 5% 0.06W CRCW04028R2JRT7
RES CHIP 8.2E 5% 0.06W

RES CHIP 8.2E 5% 0.06W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04028R2JRT7
Product Name RES CHIP 8.2E 5% 0.06W
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567727P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details