Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 8.25ohms 1% CRCW04028R25FKTD

Description
Thick Film Resistors - SMD 1/16watt 8.25ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 8.25ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 8.25ohms 1% - CRCW04028R25FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 8.25ohms 1%
CRCW04028R25FKTD
Thick Film Resistors - SMD 1/16watt 8.25ohms 1% CRCW04028R25FKTD
Thick Film Resistors - SMD 1/16watt 8.25ohms 1%

Thick Film Resistors - SMD 1/16watt 8.25ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW04028R25FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04028R25FKTD-ND
Chip Resistor - Surface Mount CRCW04028R25FKTD-ND
8.25 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.25 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04028R25FKTD CRCW04028R25FKTD-ND
Product Name Thick Film Resistors - SMD 1/16watt 8.25ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402
Resistance Range 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details