Vishay Intertechnology, Inc. RES 8.25 OHM .125W 1% 0402 SMD CRCW04028R25FKEDHP

Description
RES 8.25ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 8.25ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM .125W 1% 0402 SMD - CRCW04028R25FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM .125W 1% 0402 SMD
CRCW04028R25FKEDHP
RES 8.25 OHM .125W 1% 0402 SMD CRCW04028R25FKEDHP
RES 8.25ohm .125W 1% 0402 SMD

RES 8.25ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04028R25FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04028R25FKEDHP-ND
Chip Resistor - Surface Mount CRCW04028R25FKEDHP-ND
8.25 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.25 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04028R25FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04028R25FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW04028R25FKEDHP
RES SMD 8.25 OHM 1% 1/5W 0402

RES SMD 8.25 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW04028R25FKEDHP CRCW04028R25FKEDHP-ND CRCW04028R25FKEDHP
Product Name RES 8.25 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details