Vishay Precision Group Chip Resistor - Surface Mount CRCW04028M87FKED

Description
8.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04028M87FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04028M87FKED-ND
Chip Resistor - Surface Mount CRCW04028M87FKED-ND
8.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.87 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 8.87Mohms 1% 100ppm - CRCW04028M87FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 8.87Mohms 1% 100ppm
CRCW04028M87FKED
Thick Film Resistors - SMD 1/16watt 8.87Mohms 1% 100ppm CRCW04028M87FKED
Thick Film Resistors - SMD 1/16watt 8.87Mohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 8.87Mohms 1% 100ppm

Supplier's Site
Resistor, Thick Film, 8.87Mohm, 63Mw, 1%; Resistance Vishay - 56P3917 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.87Mohm, 63Mw, 1%; Resistance Vishay
56P3917
Resistor, Thick Film, 8.87Mohm, 63Mw, 1%; Resistance Vishay 56P3917
RESISTOR, THICK FILM, 8.87MOHM, 63mW, 1%; Resistance:8.87Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.87MOHM, 63mW, 1%; Resistance:8.87Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8M87, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3452 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M87, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3452
Res, Thick Film, 8M87, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3452
RES, THICK FILM, 8M87, 1%, 0.063W, 0402, REEL; Resistance:8.87Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M87, 1%, 0.063W, 0402, REEL; Resistance:8.87Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04028M87FKED-ND CRCW04028M87FKED 56P3917
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 8.87Mohms 1% 100ppm Resistor, Thick Film, 8.87Mohm, 63Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details