Vishay Precision Group Thick Film Resistors - SMD 1/16watt 8.66Mohms 1% 100ppm CRCW04028M66FKED

Description
Thick Film Resistors - SMD 1/16watt 8.66Mohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 8.66Mohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 8.66Mohms 1% 100ppm - CRCW04028M66FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 8.66Mohms 1% 100ppm
CRCW04028M66FKED
Thick Film Resistors - SMD 1/16watt 8.66Mohms 1% 100ppm CRCW04028M66FKED
Thick Film Resistors - SMD 1/16watt 8.66Mohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 8.66Mohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW04028M66FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04028M66FKED-ND
Chip Resistor - Surface Mount CRCW04028M66FKED-ND
8.66 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.66 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 8.66Mohm, 63Mw, 1%; Resistance Vishay - 56P3916 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.66Mohm, 63Mw, 1%; Resistance Vishay
56P3916
Resistor, Thick Film, 8.66Mohm, 63Mw, 1%; Resistance Vishay 56P3916
RESISTOR, THICK FILM, 8.66MOHM, 63mW, 1%; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.66MOHM, 63mW, 1%; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8M66, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3451 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M66, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3451
Res, Thick Film, 8M66, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3451
RES, THICK FILM, 8M66, 1%, 0.063W, 0402, REEL; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M66, 1%, 0.063W, 0402, REEL; Resistance:8.66Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04028M66FKED CRCW04028M66FKED-ND 56P3916
Product Name Thick Film Resistors - SMD 1/16watt 8.66Mohms 1% 100ppm Chip Resistor - Surface Mount Resistor, Thick Film, 8.66Mohm, 63Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 8.66E6 ohms 8.66E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details