Vishay Precision Group Chip Resistor - Surface Mount CRCW04028M45FKED

Description
8.45 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.45 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04028M45FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04028M45FKED-ND
Chip Resistor - Surface Mount CRCW04028M45FKED-ND
8.45 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.45 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.45M OHM 1/16W 1% 0402 SMD - CRCW04028M45FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45M OHM 1/16W 1% 0402 SMD
CRCW04028M45FKED
RES 8.45M OHM 1/16W 1% 0402 SMD CRCW04028M45FKED
RES 8.45Mohm 1/16W 1% 0402 SMD

RES 8.45Mohm 1/16W 1% 0402 SMD

Supplier's Site
Resistor, Thick Film, 8.45Mohm, 63Mw, 1%; Resistance Vishay - 56P3915 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.45Mohm, 63Mw, 1%; Resistance Vishay
56P3915
Resistor, Thick Film, 8.45Mohm, 63Mw, 1%; Resistance Vishay 56P3915
RESISTOR, THICK FILM, 8.45MOHM, 63mW, 1%; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.45MOHM, 63mW, 1%; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8M45, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3450 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M45, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3450
Res, Thick Film, 8M45, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3450
RES, THICK FILM, 8M45, 1%, 0.063W, 0402, REEL; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M45, 1%, 0.063W, 0402, REEL; Resistance:8.45Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04028M45FKED-ND CRCW04028M45FKED 56P3915
Product Name Chip Resistor - Surface Mount RES 8.45M OHM 1/16W 1% 0402 SMD Resistor, Thick Film, 8.45Mohm, 63Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers