Vishay Precision Group RES 8.25M OHM 1/16W 1% 0402 SMD CRCW04028M25FKED

Description
RES 8.25Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 8.25Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25M OHM 1/16W 1% 0402 SMD - CRCW04028M25FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25M OHM 1/16W 1% 0402 SMD
CRCW04028M25FKED
RES 8.25M OHM 1/16W 1% 0402 SMD CRCW04028M25FKED
RES 8.25Mohm 1/16W 1% 0402 SMD

RES 8.25Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04028M25FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028M25FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04028M25FKEDTR-ND
8.25 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.25 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04028M25FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028M25FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04028M25FKEDCT-ND
RES 8.25M OHM 1% 1/16W 0402

RES 8.25M OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04028M25FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028M25FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04028M25FKEDDKR-ND
RES 8.25M OHM 1% 1/16W 0402

RES 8.25M OHM 1% 1/16W 0402

Buy Now Datasheet
Resistor, Thick Film, 8.25Mohm, 63Mw, 1%; Resistance Vishay - 56P3914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.25Mohm, 63Mw, 1%; Resistance Vishay
56P3914
Resistor, Thick Film, 8.25Mohm, 63Mw, 1%; Resistance Vishay 56P3914
RESISTOR, THICK FILM, 8.25MOHM, 63mW, 1%; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.25MOHM, 63mW, 1%; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3760 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3760
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3760
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.25 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.25 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8M25, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3449 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M25, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3449
Res, Thick Film, 8M25, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3449
RES, THICK FILM, 8M25, 1%, 0.063W, 0402, REEL; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M25, 1%, 0.063W, 0402, REEL; Resistance:8.25Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04028M25FKED 541-CRCW04028M25FKEDTR-ND 56P3914 28W3760
Product Name RES 8.25M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 8.25Mohm, 63Mw, 1%; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.25 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 8.25E6 ohms 8.25E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567761 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details