Vishay Intertechnology, Inc. RES 8.2M OHM 1/16W 5% 0402 SMD CRCW04028M20JNTD

Description
RES 8.2Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 8.2Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2M OHM 1/16W 5% 0402 SMD - CRCW04028M20JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2M OHM 1/16W 5% 0402 SMD
CRCW04028M20JNTD
RES 8.2M OHM 1/16W 5% 0402 SMD CRCW04028M20JNTD
RES 8.2Mohm 1/16W 5% 0402 SMD

RES 8.2Mohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04028M20JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04028M20JNTD-ND
Chip Resistor - Surface Mount CRCW04028M20JNTD-ND
8.2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 8.2M 5% 200 Rt7 Rohs Compliant Vishay - 48P7859 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 8.2M 5% 200 Rt7 Rohs Compliant Vishay
48P7859
Crcw0402 8.2M 5% 200 Rt7 Rohs Compliant Vishay 48P7859
CRCW0402 8.2M 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 8.2M 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04028M20JNTD CRCW04028M20JNTD-ND 48P7859
Product Name RES 8.2M OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Crcw0402 8.2M 5% 200 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 8.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details