Vishay Precision Group Chip Resistor - Surface Mount CRCW04028M20FKED

Description
8.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04028M20FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028M20FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04028M20FKEDCT-ND
8.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04028M20FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028M20FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04028M20FKEDDKR-ND
8.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04028M20FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028M20FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04028M20FKEDTR-ND
8.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.20M OHM 1/16W 1% 0402 SMD - CRCW04028M20FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20M OHM 1/16W 1% 0402 SMD
CRCW04028M20FKED
RES 8.20M OHM 1/16W 1% 0402 SMD CRCW04028M20FKED
RES 8.20Mohm 1/16W 1% 0402 SMD

RES 8.20Mohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3759 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3759
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3759
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.2 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.2 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 8.2 Mohm, 63 Mw, 1%; Resistance Vishay - 84W8789 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 8.2 Mohm, 63 Mw, 1%; Resistance Vishay
84W8789
Thick Film Resistor, 8.2 Mohm, 63 Mw, 1%; Resistance Vishay 84W8789
THICK FILM RESISTOR, 8.2 MOHM, 63 mW, 1%; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 8.2 MOHM, 63 mW, 1%; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8M2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3447 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M2, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3447
Res, Thick Film, 8M2, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3447
RES, THICK FILM, 8M2, 1%, 0.063W, 0402, REEL; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M2, 1%, 0.063W, 0402, REEL; Resistance:8.2Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04028M20FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04028M20FKED
Chip Resistor - Surface Mount CRCW04028M20FKED
RES SMD 8.2M OHM 1% 1/16W 0402

RES SMD 8.2M OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW04028M20FKEDCT-ND CRCW04028M20FKED 28W3759 84W8789 CRCW04028M20FKED
Product Name Chip Resistor - Surface Mount RES 8.20M OHM 1/16W 1% 0402 SMD Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.2 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Thick Film Resistor, 8.2 Mohm, 63 Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details