Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 8.06Mohms 1% CRCW04028M06FKTD

Description
Thick Film Resistors - SMD 1/16watt 8.06Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 8.06Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 8.06Mohms 1% - CRCW04028M06FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 8.06Mohms 1%
CRCW04028M06FKTD
Thick Film Resistors - SMD 1/16watt 8.06Mohms 1% CRCW04028M06FKTD
Thick Film Resistors - SMD 1/16watt 8.06Mohms 1%

Thick Film Resistors - SMD 1/16watt 8.06Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW04028M06FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04028M06FKTD-ND
Chip Resistor - Surface Mount CRCW04028M06FKTD-ND
8.06 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.06 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 8.06M 1% 100 Rt7 Rohs Compliant Vishay - 48P7858 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 8.06M 1% 100 Rt7 Rohs Compliant Vishay
48P7858
Crcw0402 8.06M 1% 100 Rt7 Rohs Compliant Vishay 48P7858
CRCW0402 8.06M 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 8.06M 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04028M06FKTD CRCW04028M06FKTD-ND 48P7858
Product Name Thick Film Resistors - SMD 1/16watt 8.06Mohms 1% Chip Resistor - Surface Mount Crcw0402 8.06M 1% 100 Rt7 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 8.06E6 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details