Vishay Precision Group Chip Resistor - Surface Mount CRCW04028M06FKED

Description
8.06 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.06 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04028M06FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028M06FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04028M06FKEDCT-ND
8.06 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.06 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04028M06FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028M06FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04028M06FKEDTR-ND
8.06 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.06 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04028M06FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028M06FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04028M06FKEDDKR-ND
8.06 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.06 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0402 8.06M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW04028M06FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 8.06M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW04028M06FKED
Res Thick Film 0402 8.06M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW04028M06FKED
Res Thick Film 0402 8.06M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 8.06M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Resistor, Thick Film, 8.06Mohm, 63Mw, 1%; Resistance Vishay - 51P0138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.06Mohm, 63Mw, 1%; Resistance Vishay
51P0138
Resistor, Thick Film, 8.06Mohm, 63Mw, 1%; Resistance Vishay 51P0138
RESISTOR, THICK FILM, 8.06MOHM, 63mW, 1%; Resistance:8.06Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.06MOHM, 63mW, 1%; Resistance:8.06Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8M06, 1%, 0.063W, 0402, Reel; Resistance Vishay - 08N1363 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8M06, 1%, 0.063W, 0402, Reel; Resistance Vishay
08N1363
Res, Thick Film, 8M06, 1%, 0.063W, 0402, Reel; Resistance Vishay 08N1363
RES, THICK FILM, 8M06, 1%, 0.063W, 0402, REEL; Resistance:8.06Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8M06, 1%, 0.063W, 0402, REEL; Resistance:8.06Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW04028M06FKEDCT-ND CRCW04028M06FKED 51P0138
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 8.06M Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R Resistor, Thick Film, 8.06Mohm, 63Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details