Vishay Precision Group Chip Resistor - Surface Mount CRCW04028K87FKTD

Description
8.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW04028K87FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04028K87FKTD-ND
Chip Resistor - Surface Mount CRCW04028K87FKTD-ND
8.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.87K OHM 1/16W 1% 0402 SMD - CRCW04028K87FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/16W 1% 0402 SMD
CRCW04028K87FKTD
RES 8.87K OHM 1/16W 1% 0402 SMD CRCW04028K87FKTD
RES 8.87Kohm 1/16W 1% 0402 SMD

RES 8.87Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 8K87, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7948 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K87, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7948
Res, Thick Film, 8K87, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7948
RES, THICK FILM, 8K87, 1%, 0.063W, 0402, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 8K87, 1%, 0.063W, 0402, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04028K87FKTD-ND CRCW04028K87FKTD 07J7948
Product Name Chip Resistor - Surface Mount RES 8.87K OHM 1/16W 1% 0402 SMD Res, Thick Film, 8K87, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 887 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details