Vishay Precision Group RES 8.87K OHM 1/16W 1% 0402 SMD CRCW04028K87FKED

Description
RES 8.87Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 8.87Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 1/16W 1% 0402 SMD - CRCW04028K87FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 1/16W 1% 0402 SMD
CRCW04028K87FKED
RES 8.87K OHM 1/16W 1% 0402 SMD CRCW04028K87FKED
RES 8.87Kohm 1/16W 1% 0402 SMD

RES 8.87Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-8.87KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.87KLDKR-ND
Chip Resistor - Surface Mount 541-8.87KLDKR-ND
8.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.87KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.87KLCT-ND
Chip Resistor - Surface Mount 541-8.87KLCT-ND
8.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.87KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.87KLTR-ND
Chip Resistor - Surface Mount 541-8.87KLTR-ND
8.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.87 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8K87, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7295 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K87, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7295
Res, Thick Film, 8K87, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7295
RES, THICK FILM, 8K87, 1%, 0.063W, 0402, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K87, 1%, 0.063W, 0402, REEL; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8K87, 1%, 0.063W, 0402; Resistance Vishay - 52K7294 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K87, 1%, 0.063W, 0402; Resistance Vishay
52K7294
Res, Thick Film, 8K87, 1%, 0.063W, 0402; Resistance Vishay 52K7294
RES, THICK FILM, 8K87, 1%, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K87, 1%, 0.063W, 0402; Resistance:8.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04028K87FKED 541-8.87KLDKR-ND 52K7295
Product Name RES 8.87K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 8K87, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 8870 ohms 8870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details