Vishay Precision Group Chip Resistor - Surface Mount CRCW04028K66FKTD

Description
RES SMD 8.66K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 8.66K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04028K66FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028K66FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04028K66FKTDDKR-ND
RES SMD 8.66K OHM 1% 1/16W 0402

RES SMD 8.66K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04028K66FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028K66FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04028K66FKTDTR-ND
8.66 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04028K66FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028K66FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04028K66FKTDCT-ND
RES SMD 8.66K OHM 1% 1/16W 0402

RES SMD 8.66K OHM 1% 1/16W 0402

Buy Now Datasheet
RES 8.66K OHM 1/16W 1% 0402 SMD - CRCW04028K66FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/16W 1% 0402 SMD
CRCW04028K66FKTD
RES 8.66K OHM 1/16W 1% 0402 SMD CRCW04028K66FKTD
RES 8.66Kohm 1/16W 1% 0402 SMD

RES 8.66Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 8K66, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7943 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K66, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7943
Res, Thick Film, 8K66, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7943
RES, THICK FILM, 8K66, 1%, 0.063W, 0402, REEL; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 8K66, 1%, 0.063W, 0402, REEL; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04028K66FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04028K66FKTD
Resistors - Chip Resistor - Surface Mount CRCW04028K66FKTD
RES SMD 8.66K OHM 1% 1/16W 0402

RES SMD 8.66K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW04028K66FKTDDKR-ND CRCW04028K66FKTD 07J7943 CRCW04028K66FKTD
Product Name Chip Resistor - Surface Mount RES 8.66K OHM 1/16W 1% 0402 SMD Res, Thick Film, 8K66, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details