Vishay Precision Group Surface Mount Resistors CRCW04028K66FKED

Description
Vishay CRCW04028K66FKED
Request a Quote Datasheet
Description
Vishay CRCW04028K66FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789636
Surface Mount Resistors 6789636
Vishay CRCW04028K66FKED

Vishay CRCW04028K66FKED

Supplier's Site
Surface Mount Resistors - 6789636P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789636P
Surface Mount Resistors 6789636P
Vishay CRCW04028K66FKED

Vishay CRCW04028K66FKED

Supplier's Site
Surface Mount Resistors - 1694207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694207
Surface Mount Resistors 1694207
Vishay CRCW04028K66FKED

Vishay CRCW04028K66FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-8.66KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66KLCT-ND
Chip Resistor - Surface Mount 541-8.66KLCT-ND
8.66 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.66KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66KLTR-ND
Chip Resistor - Surface Mount 541-8.66KLTR-ND
8.66 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.66KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66KLDKR-ND
Chip Resistor - Surface Mount 541-8.66KLDKR-ND
8.66 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 50V Resistor - 52-CRCW04028K66FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V Resistor
52-CRCW04028K66FKED
Automotive 50V Resistor 52-CRCW04028K66FKED
8.66kR 1% 50V 0402 Thick Film Resistor, AEC-Q200 Product overview: CRCW04028K66FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04028K66FKED can be used for catalog matching and distributor lookup.

8.66kR 1% 50V 0402 Thick Film Resistor, AEC-Q200 Product overview: CRCW04028K66FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04028K66FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Product Status: Active Resistance: 8.66 kOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film Features: Automotive AEC-Q200 Temperature Coefficient: ±100ppm/°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Product Status: Active
Resistance: 8.66 kOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Features: Automotive AEC-Q200
Temperature Coefficient: ±100ppm/°C

Buy Now Datasheet
CRCW04028K66FKED - CRCW04028K66FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04028K66FKED
CRCW04028K66FKED
CRCW04028K66FKED CRCW04028K66FKED
CRCW04028K66FKED

CRCW04028K66FKED

Supplier's Site
Res, Thick Film, 8K66, 1%, 0.063W, 0402; Resistance Vishay - 52K7292 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K66, 1%, 0.063W, 0402; Resistance Vishay
52K7292
Res, Thick Film, 8K66, 1%, 0.063W, 0402; Resistance Vishay 52K7292
RES, THICK FILM, 8K66, 1%, 0.063W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K66, 1%, 0.063W, 0402; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 8K66, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7293 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K66, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7293
Res, Thick Film, 8K66, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7293
RES, THICK FILM, 8K66, 1%, 0.063W, 0402, REEL; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K66, 1%, 0.063W, 0402, REEL; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.66 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9210 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.66 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9210
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.66 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9210
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.66 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 8.66 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6789636 6789636P 541-8.66KLCT-ND 52-CRCW04028K66FKED CRCW04028K66FKED 52K7292 26W9210
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Automotive 50V Resistor Resistors Chip Resistor - Surface Mount CRCW04028K66FKED Res, Thick Film, 8K66, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 8.66 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 8660 ohms 8660 ohms 8660 ohms 8660 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details