Vishay Intertechnology, Inc. RES, 8.45K, 0.06W, 1%, 0402 CRCW04028K45FRT7

Description
RES, 8.45K, 0.06W, 1%, 0402
Request a Quote
Description
RES, 8.45K, 0.06W, 1%, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 8.45K, 0.06W, 1%, 0402 - CRCW04028K45FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 8.45K, 0.06W, 1%, 0402
CRCW04028K45FRT7
RES, 8.45K, 0.06W, 1%, 0402 CRCW04028K45FRT7
RES, 8.45K, 0.06W, 1%, 0402

RES, 8.45K, 0.06W, 1%, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04028K45FRT7
Product Name RES, 8.45K, 0.06W, 1%, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details