Vishay Precision Group RES 8.45K OHM 1/16W 1% 0402 SMD CRCW04028K45FKTD

Description
RES 8.45Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 8.45Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/16W 1% 0402 SMD - CRCW04028K45FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/16W 1% 0402 SMD
CRCW04028K45FKTD
RES 8.45K OHM 1/16W 1% 0402 SMD CRCW04028K45FKTD
RES 8.45Kohm 1/16W 1% 0402 SMD

RES 8.45Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04028K45FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04028K45FKTD-ND
Chip Resistor - Surface Mount CRCW04028K45FKTD-ND
8.45 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.45 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8K45, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7938 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K45, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7938
Res, Thick Film, 8K45, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7938
RES, THICK FILM, 8K45, 1%, 0.063W, 0402, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 8K45, 1%, 0.063W, 0402, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04028K45FKTD CRCW04028K45FKTD-ND 07J7938
Product Name RES 8.45K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 8K45, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 8450 ohms 8450 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details