Vishay Precision Group Thick Film Resistors - SMD 1/16watt 8.25Kohms 1% CRCW04028K25FKTD

Description
Thick Film Resistors - SMD 1/16watt 8.25Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 8.25Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 8.25Kohms 1% - CRCW04028K25FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 8.25Kohms 1%
CRCW04028K25FKTD
Thick Film Resistors - SMD 1/16watt 8.25Kohms 1% CRCW04028K25FKTD
Thick Film Resistors - SMD 1/16watt 8.25Kohms 1%

Thick Film Resistors - SMD 1/16watt 8.25Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04028K25FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028K25FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04028K25FKTDTR-ND
8.25 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.25 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04028K25FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028K25FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04028K25FKTDDKR-ND
RES SMD 8.25K OHM 1% 1/16W 0402

RES SMD 8.25K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04028K25FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028K25FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04028K25FKTDCT-ND
RES SMD 8.25K OHM 1% 1/16W 0402

RES SMD 8.25K OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J7933 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7933
Thick Film Chip Resistor; Resistance Vishay 07J7933
Thick Film Chip Resistor; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site
Crcw0402 8.25K 1% 100 Rt7 Rohs Compliant Vishay - 37AH9466 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 8.25K 1% 100 Rt7 Rohs Compliant Vishay
37AH9466
Crcw0402 8.25K 1% 100 Rt7 Rohs Compliant Vishay 37AH9466
CRCW0402 8.25K 1% 100 RT7 ROHS COMPLIANT: NO

CRCW0402 8.25K 1% 100 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04028K25FKTD 541-CRCW04028K25FKTDTR-ND 07J7933 37AH9466
Product Name Thick Film Resistors - SMD 1/16watt 8.25Kohms 1% Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay Crcw0402 8.25K 1% 100 Rt7 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 8250 ohms 8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4124FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details