8.25 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
8.25 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
8.25 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 8.25K OHM 1% 1/16W 0402
RES, THICK FILM, 8K25, 1%, 0.063W, 0402; Resistance:8.25kohm;
RES, THICK FILM, 8K25, 1%, 0.063W, 0402, REEL; Resistance:8.25kohm;
RES SMD 8.25K OHM 1% 1/16W 0402
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 6789627 | 6789627P | 541-8.25KLTR-ND | CRCW04028K25FKED | CRCW04028K25FKED | 52K7288 | CRCW04028K25FKED |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | CRCW04028K25FKED | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 8K25, 1%, 0.063W, 0402; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402; 0402 | 0402; 0402 | 0402 | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Resistance Range | 8250 ohms | 8250 ohms | 8250 ohms | 8250 ohms | |||
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0630 to 0.0625 watts | 0.0625 watts | 0.0630 to 0.0625 watts |