Vishay Precision Group CRCW04028K20FKTD CRCW04028K20FKTD

Description
CRCW04028K20FKTD
Request a Quote Datasheet
Description
CRCW04028K20FKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04028K20FKTD - CRCW04028K20FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04028K20FKTD
CRCW04028K20FKTD
CRCW04028K20FKTD CRCW04028K20FKTD
CRCW04028K20FKTD

CRCW04028K20FKTD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04028K20FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04028K20FKTD-ND
Chip Resistor - Surface Mount CRCW04028K20FKTD-ND
8.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8K2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 09J3783 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 1%, 0.063W, 0402, Reel; Resistance Vishay
09J3783
Res, Thick Film, 8K2, 1%, 0.063W, 0402, Reel; Resistance Vishay 09J3783
RES, THICK FILM, 8K2, 1%, 0.063W, 0402, REEL; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 8K2, 1%, 0.063W, 0402, REEL; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 8K2, 1%, 0.063W, 0402; Resistance Vishay - 43C3985 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K2, 1%, 0.063W, 0402; Resistance Vishay
43C3985
Res, Thick Film, 8K2, 1%, 0.063W, 0402; Resistance Vishay 43C3985
RES, THICK FILM, 8K2, 1%, 0.063W, 0402; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

RES, THICK FILM, 8K2, 1%, 0.063W, 0402; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04028K20FKTD CRCW04028K20FKTD-ND 09J3783 43C3985
Product Name CRCW04028K20FKTD Chip Resistor - Surface Mount Res, Thick Film, 8K2, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 8K2, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2567733 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details