Vishay Precision Group RES 8.20K OHM .125W 1% 0402 SMD CRCW04028K20FKEDHP

Description
RES 8.20Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 8.20Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.20K OHM .125W 1% 0402 SMD - CRCW04028K20FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.20K OHM .125W 1% 0402 SMD
CRCW04028K20FKEDHP
RES 8.20K OHM .125W 1% 0402 SMD CRCW04028K20FKEDHP
RES 8.20Kohm .125W 1% 0402 SMD

RES 8.20Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04028K20FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028K20FKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW04028K20FKEDHPTR-ND
8.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04028K20FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028K20FKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW04028K20FKEDHPDKR-ND
8.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04028K20FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028K20FKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW04028K20FKEDHPCT-ND
8.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 8.2 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4591 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 8.2 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4591
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 8.2 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4591
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 8.2 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 8.2 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 12AC0212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
12AC0212
Res, 8K2, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 12AC0212
RES, 8K2, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.2kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 8K2, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:8.2kohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04028K20FKEDHP 541-CRCW04028K20FKEDHPTR-ND 41R4591 12AC0212
Product Name RES 8.20K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 8.2 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Res, 8K2, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 8200 ohms 8200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details