Vishay Intertechnology, Inc. RES 8.06K OHM 1/16W 1% 0402 SMD CRCW04028K06FKTD

Description
RES 8.06Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 8.06Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/16W 1% 0402 SMD - CRCW04028K06FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/16W 1% 0402 SMD
CRCW04028K06FKTD
RES 8.06K OHM 1/16W 1% 0402 SMD CRCW04028K06FKTD
RES 8.06Kohm 1/16W 1% 0402 SMD

RES 8.06Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04028K06FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028K06FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04028K06FKTDCT-ND
RES SMD 8.06K OHM 1% 1/16W 0402

RES SMD 8.06K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04028K06FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028K06FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04028K06FKTDTR-ND
8.06 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.06 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04028K06FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04028K06FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04028K06FKTDDKR-ND
RES SMD 8.06K OHM 1% 1/16W 0402

RES SMD 8.06K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 8K06, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7928 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K06, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7928
Res, Thick Film, 8K06, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7928
RES, THICK FILM, 8K06, 1%, 0.063W, 0402, REEL; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 8K06, 1%, 0.063W, 0402, REEL; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04028K06FKTD 541-CRCW04028K06FKTDCT-ND 07J7928
Product Name RES 8.06K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 8K06, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 8060 ohms 8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers