Vishay Precision Group Chip Resistor - Surface Mount CRCW04028K06FKEDC

Description
8.06 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
8.06 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5110-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5110-2-ND
Chip Resistor - Surface Mount 541-5110-2-ND
8.06 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

8.06 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5110-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5110-1-ND
Chip Resistor - Surface Mount 541-5110-1-ND
8.06 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

8.06 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5110-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5110-6-ND
Chip Resistor - Surface Mount 541-5110-6-ND
8.06 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

8.06 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04028K06FKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04028K06FKEDC
Chip Resistor - Surface Mount CRCW04028K06FKEDC
RES 8.06K OHM 1% 1/16W 0402

RES 8.06K OHM 1% 1/16W 0402

Supplier's Site Datasheet
D10/crcw0402-C 100 8K06 1% Et7 E3 Vishay - 95AC8733 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 8K06 1% Et7 E3 Vishay
95AC8733
D10/crcw0402-C 100 8K06 1% Et7 E3 Vishay 95AC8733
D10/CRCW0402-C 100 8K06 1% ET7 E3

D10/CRCW0402-C 100 8K06 1% ET7 E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-5110-2-ND CRCW04028K06FKEDC 95AC8733
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D10/crcw0402-C 100 8K06 1% Et7 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers