Vishay Precision Group RES 8.06K OHM 1/16W 1% 0402 SMD CRCW04028K06FKED

Description
RES 8.06Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 8.06Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 1/16W 1% 0402 SMD - CRCW04028K06FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 1/16W 1% 0402 SMD
CRCW04028K06FKED
RES 8.06K OHM 1/16W 1% 0402 SMD CRCW04028K06FKED
RES 8.06Kohm 1/16W 1% 0402 SMD

RES 8.06Kohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789620
Surface Mount Resistors 6789620
Vishay CRCW04028K06FKED

Vishay CRCW04028K06FKED

Supplier's Site
Surface Mount Resistors - 6789620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789620P
Surface Mount Resistors 6789620P
Vishay CRCW04028K06FKED

Vishay CRCW04028K06FKED

Supplier's Site
Surface Mount Resistors - 1694203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694203
Surface Mount Resistors 1694203
Vishay CRCW04028K06FKED

Vishay CRCW04028K06FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-8.06KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06KLDKR-ND
Chip Resistor - Surface Mount 541-8.06KLDKR-ND
8.06 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.06 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.06KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06KLTR-ND
Chip Resistor - Surface Mount 541-8.06KLTR-ND
8.06 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.06 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-8.06KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.06KLCT-ND
Chip Resistor - Surface Mount 541-8.06KLCT-ND
8.06 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

8.06 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04028K06FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04028K06FKED
Chip Resistor - Surface Mount CRCW04028K06FKED
RES SMD 8.06K OHM 1% 1/16W 0402

RES SMD 8.06K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 8K06, 1%, 0.063W, 0402; Resistance Vishay - 52K7286 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K06, 1%, 0.063W, 0402; Resistance Vishay
52K7286
Res, Thick Film, 8K06, 1%, 0.063W, 0402; Resistance Vishay 52K7286
RES, THICK FILM, 8K06, 1%, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K06, 1%, 0.063W, 0402; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 8K06, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3533 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K06, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3533
Res, Thick Film, 8K06, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3533
RES, THICK FILM, 8K06, 1%, 0.063W, 0402, REEL; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K06, 1%, 0.063W, 0402, REEL; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW04028K06FKED 6789620 6789620P 541-8.06KLDKR-ND CRCW04028K06FKED 52K7286
Product Name RES 8.06K OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 8K06, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 8060 ohms 8060 ohms 8060 ohms 8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details