VISHAY INTERTECHNOLOGY, INC.
CRCW040288R7FRT1 -- RES, 88.7, 1%, 0402, .1W
Vishay Intertechnology, Inc.
RES, 88.7, 1%, 0402, .1W
CRCW040288R7FRT1
Description
RES, 88.7, 1%, 0402, .1W
Request a Quote
Email Supplier
Description
RES, 88.7, 1%, 0402, .1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW040288R7FRT1 |
|
Product Name
|
RES, 88.7, 1%, 0402, .1W |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details