Vishay Precision Group RES 88.7K OHM 1/16W 1% 0402 SMD CRCW040288K7FKTD

Description
RES 88.7Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 88.7Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1/16W 1% 0402 SMD - CRCW040288K7FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1/16W 1% 0402 SMD
CRCW040288K7FKTD
RES 88.7K OHM 1/16W 1% 0402 SMD CRCW040288K7FKTD
RES 88.7Kohm 1/16W 1% 0402 SMD

RES 88.7Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040288K7FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040288K7FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040288K7FKTDTR-ND
88.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

88.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040288K7FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040288K7FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040288K7FKTDCT-ND
RES SMD 88.7K OHM 1% 1/16W 0402

RES SMD 88.7K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040288K7FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040288K7FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040288K7FKTDDKR-ND
RES SMD 88.7K OHM 1% 1/16W 0402

RES SMD 88.7K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 88K7, 1%, 0.063W, 0402; Resistance Vishay - 36C9009 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 88K7, 1%, 0.063W, 0402; Resistance Vishay
36C9009
Res, Thick Film, 88K7, 1%, 0.063W, 0402; Resistance Vishay 36C9009
RES, THICK FILM, 88K7, 1%, 0.063W, 0402; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 88K7, 1%, 0.063W, 0402; Resistance:88.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040288K7FKTD 541-CRCW040288K7FKTDTR-ND 36C9009
Product Name RES 88.7K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 88K7, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 88700 ohms 88700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details