Vishay Precision Group Chip Resistor - Surface Mount CRCW0402887RFKTD

Description
887 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
887 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402887RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402887RFKTD-ND
Chip Resistor - Surface Mount CRCW0402887RFKTD-ND
887 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402887RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402887RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402887RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402887RFKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402887RFKTD
Resistors - Chip Resistor - Surface Mount CRCW0402887RFKTD
RES SMD 887 OHM 1% 1/16W 0402

RES SMD 887 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 887R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7947
Res, Thick Film, 887R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7947
RES, THICK FILM, 887R, 1%, 0.063W, 0402, REEL; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 887R, 1%, 0.063W, 0402, REEL; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402887RFKTD-ND CRCW0402887RFKTD CRCW0402887RFKTD 07J7947
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:887ohm; Resistance Tolerance:+/- 1%; Power Rating:... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 887R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 887 ohms 887 ohms 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD204GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details