Vishay Precision Group CRCW0402887RFKED CRCW0402887RFKED

Description
CRCW0402887RFKED
Request a Quote Datasheet
Description
CRCW0402887RFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402887RFKED - CRCW0402887RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402887RFKED
CRCW0402887RFKED
CRCW0402887RFKED CRCW0402887RFKED
CRCW0402887RFKED

CRCW0402887RFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-887LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887LCT-ND
Chip Resistor - Surface Mount 541-887LCT-ND
887 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-887LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887LTR-ND
Chip Resistor - Surface Mount 541-887LTR-ND
887 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-887LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887LDKR-ND
Chip Resistor - Surface Mount 541-887LDKR-ND
887 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 887R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3542 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3542
Res, Thick Film, 887R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3542
RES, THICK FILM, 887R, 1%, 0.063W, 0402, REEL; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 887R, 1%, 0.063W, 0402, REEL; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 887R, 1%, 0.063W, 0402; Resistance Vishay - 52K7331 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887R, 1%, 0.063W, 0402; Resistance Vishay
52K7331
Res, Thick Film, 887R, 1%, 0.063W, 0402; Resistance Vishay 52K7331
RES, THICK FILM, 887R, 1%, 0.063W, 0402; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 887R, 1%, 0.063W, 0402; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402887RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402887RFKED
Chip Resistor - Surface Mount CRCW0402887RFKED
RES SMD 887 OHM 1% 1/16W 0402

RES SMD 887 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402887RFKED 541-887LCT-ND 42K3542 52K7331 CRCW0402887RFKED
Product Name CRCW0402887RFKED Chip Resistor - Surface Mount Res, Thick Film, 887R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 887R, 1%, 0.063W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 887 ohms 887 ohms 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details