Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402887KFKED

Description
Thick Film ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... - CRCW0402887KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...
CRCW0402887KFKED
Thick Film ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... CRCW0402887KFKED
Thick Film ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Thick Film ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0...

Supplier's Site
Chip Resistor - Surface Mount - 541-887KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887KLTR-ND
Chip Resistor - Surface Mount 541-887KLTR-ND
887 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

887 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-887KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887KLDKR-ND
Chip Resistor - Surface Mount 541-887KLDKR-ND
887 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

887 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-887KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-887KLCT-ND
Chip Resistor - Surface Mount 541-887KLCT-ND
887 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

887 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789614
Surface Mount Resistors 6789614
Vishay CRCW0402887KFKED

Vishay CRCW0402887KFKED

Supplier's Site
Surface Mount Resistors - 6789614P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789614P
Surface Mount Resistors 6789614P
Vishay CRCW0402887KFKED

Vishay CRCW0402887KFKED

Supplier's Site
Surface Mount Resistors - 1694202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694202
Surface Mount Resistors 1694202
Vishay CRCW0402887KFKED

Vishay CRCW0402887KFKED

Supplier's Site
Thick Film Resistor, 887Kohm, 63Mw, 1%; Resistance Vishay - 52K7329 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 887Kohm, 63Mw, 1%; Resistance Vishay
52K7329
Thick Film Resistor, 887Kohm, 63Mw, 1%; Resistance Vishay 52K7329
THICK FILM RESISTOR, 887KOHM, 63mW, 1%; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

THICK FILM RESISTOR, 887KOHM, 63mW, 1%; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 887K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7330 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7330
Res, Thick Film, 887K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7330
RES, THICK FILM, 887K, 1%, 0.063W, 0402, REEL; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 887K, 1%, 0.063W, 0402, REEL; Resistance:887kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402887KFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402887KFKED
Resistors - Chip Resistor - Surface Mount CRCW0402887KFKED
RES SMD 887K OHM 1% 1/16W 0402

RES SMD 887K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402887KFKED 541-887KLTR-ND 6789614 6789614P 52K7329 52K7330 CRCW0402887KFKED
Product Name Thick Film ResistorSeries:CRCW; Resistance:887kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.0... Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Resistor, 887Kohm, 63Mw, 1%; Resistance Vishay Res, Thick Film, 887K, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details