Vishay Intertechnology, Inc. RES, 88.7K 1/16W 1% SMT 0402 T/R CRCW04028872FRT7

Description
RES, 88.7K 1/16W 1% SMT 0402 T/R
Request a Quote
Description
RES, 88.7K 1/16W 1% SMT 0402 T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 88.7K 1/16W 1% SMT 0402 T/R - CRCW04028872FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 88.7K 1/16W 1% SMT 0402 T/R
CRCW04028872FRT7
RES, 88.7K 1/16W 1% SMT 0402 T/R CRCW04028872FRT7
RES, 88.7K 1/16W 1% SMT 0402 T/R

RES, 88.7K 1/16W 1% SMT 0402 T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04028872FRT7
Product Name RES, 88.7K 1/16W 1% SMT 0402 T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details