Vishay Intertechnology, Inc. RES, 86.6 OHM, 1%, 0402 CRCW040286R6FRT7

Description
RES, 86.6ohm, 1%, 0402
Request a Quote
Description
RES, 86.6ohm, 1%, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 86.6 OHM, 1%, 0402 - CRCW040286R6FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 86.6 OHM, 1%, 0402
CRCW040286R6FRT7
RES, 86.6 OHM, 1%, 0402 CRCW040286R6FRT7
RES, 86.6ohm, 1%, 0402

RES, 86.6ohm, 1%, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040286R6FRT7
Product Name RES, 86.6 OHM, 1%, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details