Vishay Intertechnology, Inc. RES 86.6K OHM .125W 1% 0402 SMD CRCW040286K6FKEDHP

Description
RES 86.6Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 86.6Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM .125W 1% 0402 SMD - CRCW040286K6FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM .125W 1% 0402 SMD
CRCW040286K6FKEDHP
RES 86.6K OHM .125W 1% 0402 SMD CRCW040286K6FKEDHP
RES 86.6Kohm .125W 1% 0402 SMD

RES 86.6Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040286K6FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040286K6FKEDHP-ND
Chip Resistor - Surface Mount CRCW040286K6FKEDHP-ND
86.6 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

86.6 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040286K6FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040286K6FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW040286K6FKEDHP
RES SMD 86.6K OHM 1% 1/5W 0402

RES SMD 86.6K OHM 1% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW040286K6FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040286K6FKEDHP
Chip Resistor - Surface Mount CRCW040286K6FKEDHP
RES SMD 86.6K OHM 1% 1/5W 0402

RES SMD 86.6K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW040286K6FKEDHP CRCW040286K6FKEDHP-ND CRCW040286K6FKEDHP CRCW040286K6FKEDHP
Product Name RES 86.6K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 86600 ohms 86600 ohms 86600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details